The ZB6CGH is a square key selector switch head with a 16 mm mounting diameter, featuring a 3-position stay-put operator and Ronis 200 keylock with key withdrawal in any position. It has a plastic bezel, IP65 and NEMA 4/4X/13 environmental protection, and operates between -25°C and 70°C. The unit measures 18 mm wide, 18 mm high, and 55 mm deep, weighs 0.03 kg, and is certified to EN/IEC 60947-1, -5-1, -5-5, UL 508, and CSA C22.2 No 14. It complies with Class II electrical shock protection and meets vibration and shock resistance standards per IEC 60068-2-6 and -2-27.
3 PS KEY SS SQR, 65168-021
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8601 |
| Product Name | 3 Ps Key Ss Sqr, 65168-021 Schneider Electric |