ZB6CF3 is a latching, green flush, square illuminated pushbutton head with a 16 mm mounting diameter, designed for use with integral LED signaling in the Harmony XB6 range. It has a CAD profile of 18 mm width, 18 mm height, and 33 mm depth, and weighs 0.016 kg. The unit is rated IP65, NEMA 4, NEMA 4X, and NEMA 13 for environmental protection, and meets EN/IEC 60947-1, -5-1, -5-5, UL 508, and CSA C22.2 No 14 standards. It operates from -25 to 70 °C, withstands 300,000 mechanical cycles, and is certified for electrical shock protection Class II. Vibration resistance is specified at 5 gn from 2 to 500 Hz, and shock resistance at 30 gn for 18 ms and 50 gn for 11 ms. It is compatible with panel cut-outs of at least 18 mm for square heads and supports mounting via body bracket ZB6Y011 or socket adaptor ZB6Y010.
16MM ILLUM PB 65168-013
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8589 |
| Product Name | 16Mm Illum Pb 65168-013 Schneider Electric |