ZB6CA3 is a green flush, spring-return, unmarked pushbutton head for non-illuminated push-buttons in the Harmony XB6 range, with a 16 mm mounting diameter and a square profile measuring 18 mm wide and high, and 33 mm deep. It is rated IP65, NEMA 4, NEMA 4X, and NEMA 13, and operates from -25°C to 70°C. The component is CLASS II, compliant with EN/IEC 60947-1, -5-1, -5-5, UL 508, and CSA C22.2 No. 14, and carries CCC, CSA, GOST, and UL certifications. Weight is 0.016 kg.
16MM PB 65168-010
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8564 |
| Product Name | 16Mm Pb 65168-010 Schneider Electric |