ZB6CA2 is a square flush pushbutton head with a spring return mechanism, designed for non-illuminated push-button applications in the Harmony XB6 range. It has a mounting diameter of 16 mm and overall dimensions of 18 mm width, 18 mm height, and 33 mm depth, with a weight of 0.016 kg. The bezel is made of plastic and the unit meets IP65, NEMA 4, NEMA 4X, and NEMA 13 environmental protection standards. It is rated for operation between -25 °C and 70 °C, and complies with EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, and CSA C22.2 No. 14 standards. The device is Class II protected and features vibration resistance up to 5 gn and shock resistance up to 50 gn.
16MM PB 65168-010
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8563 |
| Product Name | 16Mm Pb 65168-010 Schneider Electric |