The ZB6AGH is a round key selector switch head for the Harmony XB6 series, featuring a 3-position stay-put operator with a Ronis 200 keylock that allows key withdrawal in any position. It has a mounting diameter of 16 mm, with overall dimensions of 18 mm width, 18 mm height, and 55 mm depth, and weighs 0.03 kg. The housing is made of plastic with IP65, NEMA 4, NEMA 4X, and NEMA 13 protection ratings. It operates from -25°C to 70°C and meets EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, and CSA C22.2 No 14 standards. The device is Class II insulated and approved for CCC, CSA, GOST, and UL certification.
3 POS KEY SEL SW 65168-021
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8537 |
| Product Name | 3 Pos Key Sel Sw 65168-021 Schneider Electric |