ZB6AF4 is a latching pushbutton head with a red flush illuminated operator, designed for use in the Harmony XB6 range. It has a circular profile with a 16 mm mounting diameter and overall dimensions of 18 mm width, 18 mm height, and 33 mm depth. The unit is rated for IP65 and NEMA 4, 4X, and 13 environmental protection, with an operating temperature range of -25 °C to 70 °C and mechanical durability of 300,000 cycles. It conforms to EN/IEC 60947-1, -5-1, -5-5, UL 508, and CSA C22.2 No. 14 standards, and is certified for CCC, CSA, GOST, and UL. The device is Class II and features resistance to high-pressure washing at 7 MPa at 55 °C from 0.1 m distance.
16MM ILLUM PB 65168-013
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8526 |
| Product Name | 16Mm Illum Pb 65168-013 Schneider Electric |