Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
SCHNEIDER ELECTRIC
ZB5FD89 -- SELECTOR SWITCH HEADS
Schneider Electric
Selector Switch Heads
ZB5FD89
Description
Schneider Electric ZB5FD89
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Schneider Electric ZB5FD89
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switch Heads
1679076
Selector Switch Heads
1679076
Schneider Electric ZB5FD89
Schneider Electric ZB5FD89
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Rotary Switches
Product Number
1679076
Product Name
Selector Switch Heads
Positions per Pole
3
Unlock Full Specs
to access all available technical data
Similar Products
Schmersal Inc.
Mounting hole Ø 30.5 mm - WKS maintained joystick switches - WKSC321
Specs
Mechanical Life
1000000 cycles
Text for Number of Positions per Pole
2
Operating Temperature
-13 to 176 F (-25 to 80 C)
View Details
Altech Corp.
Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 110 VAC
2ASL4LB-1-110
Specs
Current Rating
0.0 amps
AC Voltage Rating
110 volts
DC Voltage Rating
110 volts
View Details
3
suppliers
RS Components, Ltd.
Selector Switch Heads
2443500
Specs
Angle of Throw
90 degrees
Positions per Pole
3
Features
DustProof; Weather resistant or waterproof
View Details
EBE Elektro-Bau-Elemente GmbH
Coding Switch
SK20
Specs
Actuator Type
Flush Actuator
View Details