Selector Switch, +70 °C Maximum Ambient Temperature, Shrouded Terminal Type
SELEC. OPR, 22 MM, LED ILL., 2 POS MAINT. RED, 110V. FREE 2 YEAR RADWELL WARRANTY
Rotary Switches Selec. Opr, 22 mm, LED Ill.,
| Allied Electronics, Inc. | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 70156732 | 11703026 | 2ASL4LB-1-110 |
| Product Name | Selector Switch Operator, Illum'd Red, 2-Pos., Maintained, 22mm, 110 VAC | Selector Switch | Rotary Switches |
| Current Rating | 0.0 amps |