Schneider Electric Red 24V Protected Led W/1 N/c+1 N/o Rohs Compliant Schneider Electric ZB5AW0B45

Description
RED 24V PROTECTED LED W/1 N/C+1 N/O ROHS COMPLIANT: YES
Description
RED 24V PROTECTED LED W/1 N/C+1 N/O ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The ZB5AW0B45 is a red protected LED light block with a 1NO+1NC contact assembly, designed for signaling applications at 24 V AC/DC. It features screw clamp terminals compatible with cables from 0.22 mm² to 1.5 mm², a plastic fixing collar, and operates with a 2 N to 2.3 N actuation force. The unit has a rated insulation voltage of 600 V, an impulse withstand voltage of 6 kV, and is rated for 3 A at 240 V AC-15 and 0.1 A at 600 V DC-13. It complies with EN/IEC 60947-5-1, EN/IEC 60947-1, and meets UL 508, CSA C22.2 No 14, and IEC 60947-5-4 standards. The device is Class II protected, operates from -40°C to 70°C, and has a mechanical durability of 5,000,000 cycles. Dimensions are 30 mm width, 32 mm depth, and 42 mm height, with a recommended panel cut-out of Ø22.5 mm.

Datasheet Summary
Powered by GS/AI

The ZB5AW0B45 is a red protected LED light block with a 1NO+1NC contact assembly, designed for signaling applications at 24 V AC/DC. It features screw clamp terminals compatible with cables from 0.22 mm² to 1.5 mm², a plastic fixing collar, and operates with a 2 N to 2.3 N actuation force. The unit has a rated insulation voltage of 600 V, an impulse withstand voltage of 6 kV, and is rated for 3 A at 240 V AC-15 and 0.1 A at 600 V DC-13. It complies with EN/IEC 60947-5-1, EN/IEC 60947-1, and meets UL 508, CSA C22.2 No 14, and IEC 60947-5-4 standards. The device is Class II protected, operates from -40°C to 70°C, and has a mechanical durability of 5,000,000 cycles. Dimensions are 30 mm width, 32 mm depth, and 42 mm height, with a recommended panel cut-out of Ø22.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Red 24V Protected Led W/1 N/c+1 N/o Rohs Compliant Schneider Electric - 80C8535 - Newark, An Avnet Company
Chicago, IL, United States
Red 24V Protected Led W/1 N/c+1 N/o Rohs Compliant Schneider Electric
80C8535
Red 24V Protected Led W/1 N/c+1 N/o Rohs Compliant Schneider Electric 80C8535
RED 24V PROTECTED LED W/1 N/C+1 N/O ROHS COMPLIANT: YES

RED 24V PROTECTED LED W/1 N/C+1 N/O ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 80C8535
Product Name Red 24V Protected Led W/1 N/c+1 N/o Rohs Compliant Schneider Electric
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1124N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 2861819 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
Relay module - 789-1544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers