Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switch SPST-NO Standard Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches OFF(ON) .201 WHT CAP RIGHT ANGLE PC .4VA
SWITCH PUSH SPST-NO 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB11AH-FB | 2300-AB11AH-FB | AB11AH-FB-ND | AB11AH-FB | AB11AH-FB | AB11AH-FB |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.4000 amps |