The ZB5AW0B35 is a complete body/contact assembly with an integral green protected LED operating at 24 V AC/DC, featuring 1 normally open and 1 normally closed contact with slow-break operation. It has screw clamp terminals supporting 0.22 to 1.5 mm² cables, a plastic fixing collar, and dimensions of 30 mm width, 42 mm height, and 32 mm depth. The device meets EN/IEC 60947-5-1 and EN/IEC 60947-1 standards, with a rated operational current of 3 A at 240 V AC-15 and 0.1 A at 600 V DC-13. It is certified to UL 508, CSA C22.2 No. 14, and JIS C 4520, is Class II protected, and operates from -40 to 70 °C. Electrical durability is rated at 1,000,000 cycles under specified loads, with a mechanical durability of 5,000,000 cycles.
GREEN 24V PROTECTED LED W/1 N/C+1 N/O ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8532 |
| Product Name | Green 24V Protected Led W/1 N/c+1 N/o Rohs Compliant Schneider Electric |
| Approvals | RoHS |