Schneider Electric Led Body, Blue, 24V; Led Colour Schneider Electric ZB5AVB6

Description
LED BODY, BLUE, 24V; LED Colour:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If Max:18mA; RoHS Compliant: Yes
Datasheet
Description
LED BODY, BLUE, 24V; LED Colour:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If Max:18mA; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Body, Blue, 24V; Led Colour Schneider Electric - 67AH3651 - Newark, An Avnet Company
Chicago, IL, United States
Led Body, Blue, 24V; Led Colour Schneider Electric
67AH3651
Led Body, Blue, 24V; Led Colour Schneider Electric 67AH3651
LED BODY, BLUE, 24V; LED Colour:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If Max:18mA; RoHS Compliant: Yes

LED BODY, BLUE, 24V; LED Colour:Blue; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If Max:18mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67AH3651
Product Name Led Body, Blue, 24V; Led Colour Schneider Electric
LED Type Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
LED Indication - Discrete - ASMT-UGB5-NW702-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
2 suppliers
Optoelectronics - LED Indication - Discrete - 1069315-SML-LX15IGC-RP-TR - Win Source Electronics
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
4 suppliers