Schneider Electric Led Body, Pilot, Red, 24Vdc; Led Colour Schneider Electric ZB5AVB4

Description
LED BODY, PILOT, RED, 24VDC; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If RoHS Compliant: Yes
Datasheet
Description
LED BODY, PILOT, RED, 24VDC; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Body, Pilot, Red, 24Vdc; Led Colour Schneider Electric - 67AH3649 - Newark, An Avnet Company
Chicago, IL, United States
Led Body, Pilot, Red, 24Vdc; Led Colour Schneider Electric
67AH3649
Led Body, Pilot, Red, 24Vdc; Led Colour Schneider Electric 67AH3649
LED BODY, PILOT, RED, 24VDC; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If RoHS Compliant: Yes

LED BODY, PILOT, RED, 24VDC; LED Colour:Red; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67AH3649
Product Name Led Body, Pilot, Red, 24Vdc; Led Colour Schneider Electric
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5000 K
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details