Schneider Electric Led Body, Pilot, Grn, 24Vdc; Led Colour Schneider Electric ZB5AVB3

Description
LED BODY, PILOT, GRN, 24VDC; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If RoHS Compliant: Yes
Description
LED BODY, PILOT, GRN, 24VDC; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Body, Pilot, Grn, 24Vdc; Led Colour Schneider Electric - 67AH3648 - Newark, An Avnet Company
Chicago, IL, United States
Led Body, Pilot, Grn, 24Vdc; Led Colour Schneider Electric
67AH3648
Led Body, Pilot, Grn, 24Vdc; Led Colour Schneider Electric 67AH3648
LED BODY, PILOT, GRN, 24VDC; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If RoHS Compliant: Yes

LED BODY, PILOT, GRN, 24VDC; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Forward Current If RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67AH3648
Product Name Led Body, Pilot, Grn, 24Vdc; Led Colour Schneider Electric
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 20 degrees
View Details
TO-66 Package 880 nm Emitter - OD-666 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details