The ZB5AP6 is a non-illuminated, blue projecting, spring-return pushbutton head for the Harmony XB5 range, with a 22 mm mounting diameter and a clear boot. It measures 30 mm wide, 30 mm high, and 35 mm deep, weighs 0.014 kg, and is rated for 10 million cycles. It meets IP67 and IP66 protection levels per IEC 60529, NEMA 13 and NEMA 4X, and IK03 impact resistance per IEC 50102. Operating and storage temperature range is -40 to 70 °C. It complies with EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, CSA C22.2 No 14, and JIS C 4520, and is UL listed. It is not compatible with legend holders.
NON-ILLUM BOOTED BLUE EXTENDED
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8475 |
| Product Name | Non-Illum Booted Blue Extended Schneider Electric |