The ZB5AL434 is a non-illuminated, red, protruding pushbutton with a white STOP marking, designed for front mounting in industrial control panels. It features a 22 mm mounting diameter with overall dimensions of 29 mm width, 29 mm height, and 33 mm depth, and weighs 0.019 kg. The device has a mechanical life of 5,000,000 cycles and complies with IP66, NEMA 4X, and NEMA 13 protection ratings. It is rated for operation between -25 °C and 70 °C and meets IEC 60947-1, IEC 60947-5-1, IEC 60947-5-4, UL 508, and CSA C22.2 No. 14 standards. Shock resistance is 30 gn (18 ms) and 50 gn (11 ms), and vibration resistance is 5 gn (2-500 Hz). It is certified by UL, CSA, DNV, GL, LROS, and RINA.
NON-ILLUM EXTENDED RED WITH WHITE STOP
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8454 |
| Product Name | Non-Illum Extended Red With White Stop Schneider Electric |