The ZB5AA6 is a flush pushbutton head for non-illuminated push-button operators in the Harmony XB5 range, designed for front mounting with spring return and a blue unmarked profile. It has a mounting diameter of 22 mm and overall dimensions of 29 mm width, 29 mm height, and 28 mm depth. The housing is made of plastic, weighs 0.018 kg, and offers mechanical durability of 10 million cycles. It complies with IP69, IP67, IP66, NEMA 4X, and NEMA 13 protection ratings, and is rated for operation and storage between -40 °C and 70 °C. The unit meets EN/IEC 60947-1, EN/IEC 60947-5-1, UL 508, CSA C22.2 No 14, and JIS C 4520 standards, and is UL listed, CSA certified, and certified by DNV, RINA, LROS, GL, and BV. It has an IK03 impact resistance rating and withstands high-pressure washing at 7 MPa at 55 °C from 0.1 m distance.
PUSH BUTTON OPERATOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8338 |
| Product Name | Push Button Operator Rohs Compliant Schneider Electric |
| Approvals | RoHS |