The ZB5AA434 is a red flush pushbutton head with a white STOP marking, designed for use in the Harmony XB5 range as a non-illuminated operator. It has a 22 mm mounting diameter and a round profile, with a spring return mechanism. The bezel is made of plastic, and the unit measures 29 mm in width, 29 mm in height, and 28 mm in depth, weighing 0.018 kg. It is rated for 10,000,000 mechanical cycles and operates in ambient temperatures from -40 to 70 °C. The device meets IP69, IP67, IP66, and NEMA 4X/13 protection standards, and is resistant to high-pressure washing at 7 MPa. It complies with IEC 60947-5-1, UL 508, CSA C22.2 No. 14, and other international standards, with IK03 impact resistance and vibration and shock ratings per IEC 60068-2-6 and IEC 60068-2-27. A warranty period of 18 months applies.
FLUSH RED WITH WHITE STOP MARKING
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8331 |
| Product Name | Flush Red With White Stop Marking Schneider Electric |