The ZB5AA131 is a white flush pushbutton head with a black "I" marking, designed for use in the Harmony XB5 range, featuring a spring return mechanism and a 22 mm mounting diameter. It has a round operator profile, plastic bezel, and dimensions of 29 mm width, 29 mm height, and 28 mm depth, weighing 0.018 kg. The unit is rated for 10 million mechanical cycles and operates within an ambient temperature range of -40 to 70 °C. It meets IP69, IP67, IP66, NEMA 4X, and NEMA 13 protection standards, with IK03 impact resistance and resistance to high-pressure washing at 7 MPa. Electrical contacts comply with codes C1, C2, C11, C15, SF1, or SR1. The part is certified to UL 508, EN/IEC 60947-5-1, EN/IEC 60947-5-4, and CSA C22.2 No 14, and carries UL listing, CSA, DNV, GL, BV, RINA, and LROS certifications.
FLUSH WHITE WITH BLACK I MARKING ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8309 |
| Product Name | Flush White With Black I Marking Rohs Compliant Schneider Electric |
| Approvals | RoHS |