Schneider Electric Optics - Lenses ZB4FV033

Description
LENS GREEN TWIST LOCK
Request a Quote Datasheet
Description
LENS GREEN TWIST LOCK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Lenses - 4008-ZB4FV033-ND - DigiKey
Thief River Falls, MN, United States
Optics - Lenses
4008-ZB4FV033-ND
Optics - Lenses 4008-ZB4FV033-ND
LENS GREEN TWIST LOCK

LENS GREEN TWIST LOCK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number 4008-ZB4FV033-ND
Product Name Optics - Lenses
LED Hardware LED Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 1707562 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.2 (dia.) x 7.9mm
Lead Length 7.9 mm (0.3110 inch)
View Details
Self Aligning Spacer for T-1 3/4 LED - 8318 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 3/4 LED
Mount Style PCB
View Details
4 suppliers
LED Holders - 2316511-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details