Schneider Electric Pushbutton Switch Actuator, Yellow; For Use With Schneider Electric ZB4FH05

Description
PUSHBUTTON SWITCH ACTUATOR, YELLOW; For Use With:Schneider Harmony XB4 Series 30.5mm Pushbutton Switches; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13; Product Range:Harmony XB4 Series RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH ACTUATOR, YELLOW; For Use With:Schneider Harmony XB4 Series 30.5mm Pushbutton Switches; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13; Product Range:Harmony XB4 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch Actuator, Yellow; For Use With Schneider Electric - 74AH3679 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch Actuator, Yellow; For Use With Schneider Electric
74AH3679
Pushbutton Switch Actuator, Yellow; For Use With Schneider Electric 74AH3679
PUSHBUTTON SWITCH ACTUATOR, YELLOW; For Use With:Schneider Harmony XB4 Series 30.5mm Pushbutton Switches; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13; Product Range:Harmony XB4 Series RoHS Compliant: Yes

PUSHBUTTON SWITCH ACTUATOR, YELLOW; For Use With:Schneider Harmony XB4 Series 30.5mm Pushbutton Switches; IP / NEMA Rating:IP66, IP67, IP69, IP69K, NEMA 4, NEMA 4X, NEMA 12, NEMA 13; Product Range:Harmony XB4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 74AH3679
Product Name Pushbutton Switch Actuator, Yellow; For Use With Schneider Electric
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB15BP-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm LED Module 800F PB - 800F-BN3R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details