Schneider Electric Push Button Heads ZB4BW35

Description
Schneider Electric ZB4BW35
Request a Quote
Description
Schneider Electric ZB4BW35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Heads - 3310085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Heads
3310085
Push Button Heads 3310085
Schneider Electric ZB4BW35

Schneider Electric ZB4BW35

Supplier's Site
Pushbutton - 57756335 - Radwell International
Willingboro, NJ, United States
Pushbutton
57756335
Pushbutton 57756335
PUSH BUTTON, HARMONY, 22 MM, ILLUMINATED PUSHBUTTON HEAD, FLUSH, SPRING RETURN, ORANGE, FOR BA9S BULB. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, HARMONY, 22 MM, ILLUMINATED PUSHBUTTON HEAD, FLUSH, SPRING RETURN, ORANGE, FOR BA9S BULB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Pushbutton Operator; Flush Head; Lit; Yellow, Uses protected LED; 22 mm - 70006971 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton Operator; Flush Head; Lit; Yellow, Uses protected LED; 22 mm
70006971
Switch, Pushbutton Operator; Flush Head; Lit; Yellow, Uses protected LED; 22 mm 70006971
Head for Maintained Illuminated Push Button XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons Choice of Illuminated or Non-Illuminated Operators Choice of Flush, Extended or Recessed Buttons Choice of Button Color

Head for Maintained Illuminated Push Button
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
  • Choice of Illuminated or Non-Illuminated Operators
  • Choice of Flush, Extended or Recessed Buttons
  • Choice of Button Color
Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3310085 57756335 70006971
Product Name Push Button Heads Pushbutton Switch, Pushbutton Operator; Flush Head; Lit; Yellow, Uses protected LED; 22 mm
Actuator Specifications Flush Pushbutton Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2492673-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Push Button Switches - 1758293 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Features Illuminated Switch; RoHS
View Details