ZB4BW35 is an orange flush illuminated pushbutton head with spring return, designed for BA9s bulbs. It has a 22 mm mounting diameter, a round operator profile, and a plain lens. The housing is chromium-plated metal, measuring 29 mm wide, 29 mm high, and 32 mm deep, weighing 27 g. It meets IP69, IP67, IP66, NEMA 4X, and NEMA 13 protection ratings, with IK06 impact resistance. The device supports 10,000,000 mechanical cycles and operates from -40 to 55 °C. It complies with IEC 60947-5-4, UL 508, EN/IEC 60947-1, and CSA C22.2 No 14, and is UL listed. It withstands 7 MPa high-pressure washing at 55 °C from 0.1 m, and resists 5 gn vibration (2-500 Hz) and 30 gn shock (18 ms).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8440 |
| Product Name | Push Button Schneider Electric |