Schneider Electric Push Button Heads ZB4BW31

Description
Schneider Electric ZB4BW31
Request a Quote
Description
Schneider Electric ZB4BW31
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Heads - 3310029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Heads
3310029
Push Button Heads 3310029
Schneider Electric ZB4BW31

Schneider Electric ZB4BW31

Supplier's Site
Pushbutton - 57756304 - Radwell International
Willingboro, NJ, United States
Pushbutton
57756304
Pushbutton 57756304
PUSHBUTTON HEAD, ZB4 SERIES, 22 MM MOUNTING HOLE SIZE, WHITE, ILLUMINATED, FLUSH, SPRING RETURN, ROUND, FOR BA9S BULB. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON HEAD, ZB4 SERIES, 22 MM MOUNTING HOLE SIZE, WHITE, ILLUMINATED, FLUSH, SPRING RETURN, ROUND, FOR BA9S BULB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, Pushbutton Operator; Flush Head; Lit; White, Uses protected LED; 22 mm - 70006968 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton Operator; Flush Head; Lit; White, Uses protected LED; 22 mm
70006968
Switch, Pushbutton Operator; Flush Head; Lit; White, Uses protected LED; 22 mm 70006968
Head for Maintained Illuminated Push Button XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons Choice of Illuminated or Non-Illuminated Operators Choice of Flush, Extended or Recessed Buttons Choice of Button Color

Head for Maintained Illuminated Push Button
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
  • Choice of Illuminated or Non-Illuminated Operators
  • Choice of Flush, Extended or Recessed Buttons
  • Choice of Button Color
Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3310029 57756304 70006968
Product Name Push Button Heads Pushbutton Switch, Pushbutton Operator; Flush Head; Lit; White, Uses protected LED; 22 mm
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Illuminated, Short Behind Panel Pushbutton Switch - LP3S - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
Micro switches - M 660 - M1R 660-11-K-Y 0,5M -1537 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details