Schneider Electric Pushbutton Body, Ba9S, No; For Use With Schneider Electric ZB4BW061

Description
PUSHBUTTON BODY, BA9S, NO; For Use With:Square D ZB4, ZB5, ZBE Series Pushbutton Switches; Product Range:-; SVHC:No SVHC (15-Jan-2018); Actuator / Cap Colour:Black; Behind Panel Depth:42.5mm; Body Depth:56mm; Body Width:30mm; ContactRoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON BODY, BA9S, NO; For Use With:Square D ZB4, ZB5, ZBE Series Pushbutton Switches; Product Range:-; SVHC:No SVHC (15-Jan-2018); Actuator / Cap Colour:Black; Behind Panel Depth:42.5mm; Body Depth:56mm; Body Width:30mm; ContactRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Body, Ba9S, No; For Use With Schneider Electric - 67AH3611 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Body, Ba9S, No; For Use With Schneider Electric
67AH3611
Pushbutton Body, Ba9S, No; For Use With Schneider Electric 67AH3611
PUSHBUTTON BODY, BA9S, NO; For Use With:Square D ZB4, ZB5, ZBE Series Pushbutton Switches; Product Range:-; SVHC:No SVHC (15-Jan-2018); Actuator / Cap Colour:Black; Behind Panel Depth:42.5mm; Body Depth:56mm; Body Width:30mm; ContactRoHS Compliant: Yes

PUSHBUTTON BODY, BA9S, NO; For Use With:Square D ZB4, ZB5, ZBE Series Pushbutton Switches; Product Range:-; SVHC:No SVHC (15-Jan-2018); Actuator / Cap Colour:Black; Behind Panel Depth:42.5mm; Body Depth:56mm; Body Width:30mm; ContactRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AH3611
Product Name Pushbutton Body, Ba9S, No; For Use With Schneider Electric
Type Pushbutton Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 101-012-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
DE8BC Flameproof enclosure - flameproof-enclosures-stainless-steel - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
System enclosure - 850-819/002-002 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details