Schneider Electric Led Body, 230V; Led Colour Schneider Electric ZB4BVM3

Description
LED BODY, 230V; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:22.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:BV, CSA, DNV, RoHS Compliant: Yes
Datasheet
Description
LED BODY, 230V; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:22.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:BV, CSA, DNV, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Body, 230V; Led Colour Schneider Electric - 67AH3587 - Newark, An Avnet Company
Chicago, IL, United States
Led Body, 230V; Led Colour Schneider Electric
67AH3587
Led Body, 230V; Led Colour Schneider Electric 67AH3587
LED BODY, 230V; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:22.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:BV, CSA, DNV, RoHS Compliant: Yes

LED BODY, 230V; LED Colour:Green; Operating Voltage:230VAC; Mounting Hole Dia:22.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:BV, CSA, DNV, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67AH3587
Product Name Led Body, 230V; Led Colour Schneider Electric
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details