Schneider Electric Led Body, 230V; Led Colour Schneider Electric ZB4BVM1

Description
LED BODY, 230V; LED Colour:White; Operating Voltage:230VAC; Mounting Hole Dia:22.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:BV, CSA, DNV, RoHS Compliant: Yes
Datasheet
Description
LED BODY, 230V; LED Colour:White; Operating Voltage:230VAC; Mounting Hole Dia:22.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:BV, CSA, DNV, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Body, 230V; Led Colour Schneider Electric - 67AH3586 - Newark, An Avnet Company
Chicago, IL, United States
Led Body, 230V; Led Colour Schneider Electric
67AH3586
Led Body, 230V; Led Colour Schneider Electric 67AH3586
LED BODY, 230V; LED Colour:White; Operating Voltage:230VAC; Mounting Hole Dia:22.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:BV, CSA, DNV, RoHS Compliant: Yes

LED BODY, 230V; LED Colour:White; Operating Voltage:230VAC; Mounting Hole Dia:22.5mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:BV, CSA, DNV, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67AH3586
Product Name Led Body, 230V; Led Colour Schneider Electric
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details