Schneider Electric Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Schneider Electric ZB4BVG3

Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:ZB4 Series; Colour:Green RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:ZB4 Series; Colour:Green RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Schneider Electric - 17C7104 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Schneider Electric
17C7104
Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Schneider Electric 17C7104
PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:ZB4 Series; Colour:Green RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, GREEN, 120V; LED Color:Green; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:ZB4 Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17C7104
Product Name Panel Mount Indicator, Led, 22Mm, Green, 120V; Led Color Schneider Electric
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-2780EB3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers