Schneider Electric Panel Mount Indicator, Led, 22Mm, White, 120V; Led Color Schneider Electric ZB4BVG1

Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 120V; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:ZB4 Series; Colour:White RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 120V; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:ZB4 Series; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 22Mm, White, 120V; Led Color Schneider Electric - 17C7103 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 22Mm, White, 120V; Led Color Schneider Electric
17C7103
Panel Mount Indicator, Led, 22Mm, White, 120V; Led Color Schneider Electric 17C7103
PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 120V; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:ZB4 Series; Colour:White RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 22MM, WHITE, 120V; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:ZB4 Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Led Body, 120V; Led Colour Schneider Electric - 67AH3585 - Newark, An Avnet Company
Chicago, IL, United States
Led Body, 120V; Led Colour Schneider Electric
67AH3585
Led Body, 120V; Led Colour Schneider Electric 67AH3585
LED BODY, 120V; LED Colour:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Category:UL Recognised; RoHS Compliant: Yes

LED BODY, 120V; LED Colour:White; Operating Voltage:120VAC; Mounting Hole Dia:22mm; Forward Current If:14mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Category:UL Recognised; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 17C7103 67AH3585
Product Name Panel Mount Indicator, Led, 22Mm, White, 120V; Led Color Schneider Electric Led Body, 120V; Led Colour Schneider Electric
LED Type White; White White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 516-AAMD-CM33-Z1002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Green
Peak Wavelength 521 nm (5210 Å)
View Details
2 suppliers
Optoelectronics - LED Indication - Discrete - 1241856-SML-LXL1209SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 30 degrees
View Details
3 suppliers