Schneider Electric Led Display Panel; Led Color Schneider Electric ZB4BVB6

Description
LED DISPLAY PANEL; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:ZB4 Series RoHS Compliant: Yes
Datasheet
Description
LED DISPLAY PANEL; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:ZB4 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Display Panel; Led Color Schneider Electric - 17C7102 - Newark, An Avnet Company
Chicago, IL, United States
Led Display Panel; Led Color Schneider Electric
17C7102
Led Display Panel; Led Color Schneider Electric 17C7102
LED DISPLAY PANEL; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:ZB4 Series RoHS Compliant: Yes

LED DISPLAY PANEL; LED Color:Blue; Operating Voltage:24V; Mounting Hole Dia:-; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:-; Product Range:ZB4 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17C7102
Product Name Led Display Panel; Led Color Schneider Electric
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 70 degrees
View Details
LED White Lighting - 1416-L128-4090SA35A0DF1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details