Schneider Electric Led Body, 24V; Led Colour Schneider Electric ZB4BVB3

Description
LED BODY, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:BV, CSA, DNV, GL, RoHS Compliant: Yes
Description
LED BODY, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:BV, CSA, DNV, GL, RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Body, 24V; Led Colour Schneider Electric - 67AH3581 - Newark, An Avnet Company
Chicago, IL, United States
Led Body, 24V; Led Colour Schneider Electric
67AH3581
Led Body, 24V; Led Colour Schneider Electric 67AH3581
LED BODY, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:BV, CSA, DNV, GL, RoHS Compliant: Yes

LED BODY, 24V; LED Colour:Green; Operating Voltage:24V; Mounting Hole Dia:22mm; Forward Current If:18mA; Luminous Intensity:-; IP / NEMA Rating:IP65; Product Range:-; SVHC:No SVHC (15-Jan-2018); Approval Bodies:BV, CSA, DNV, GL, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 67AH3581
Product Name Led Body, 24V; Led Colour Schneider Electric
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 10 degrees
View Details