Schneider Electric Lamp Holder Body, Ba 9S; For Use With Schneider Electric ZB4BV6

Description
LAMP HOLDER BODY, BA 9S; For Use With:Square D ZB4, ZB5, ZBE Series Pushbutton Switches; Product Range:-; SVHC:No SVHC (15-Jan-2018); Behind Panel Depth:43mm; Colour:Red; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Panel Cutout RoHS Compliant: Yes
Description
LAMP HOLDER BODY, BA 9S; For Use With:Square D ZB4, ZB5, ZBE Series Pushbutton Switches; Product Range:-; SVHC:No SVHC (15-Jan-2018); Behind Panel Depth:43mm; Colour:Red; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Panel Cutout RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Lamp Holder Body, BA 9S, is designed for use with Schneider Electric's Square D ZB4, ZB5, and ZBE series pushbutton switches. It features a complete body/light block assembly with a fixing collar made of Zamak. The product supports screw clamp terminal connections, accommodating up to two wires of 1.5 mm² or one wire of 0.22 mm² without cable ends. The rated supply voltage is up to 250 V, with a maximum light block supply of 2.4 W. The dimensions of the lamp holder are 30 mm in width, 47 mm in height, and 37 mm in depth, with a weight of 0.052 kg. It is rated for a maximum insulation voltage of 600 V and an impulse withstand voltage of 6 kV. The product is suitable for operation in ambient temperatures ranging from -40 °C to 70 °C and is classified as Class I for electric shock protection. It meets several international standards and has certifications from RINA, GL, DNV, BV, and others. The product is also compliant with RoHS regulations.

Datasheet Summary
Powered by GS/AI

The Lamp Holder Body, BA 9S, is designed for use with Schneider Electric's Square D ZB4, ZB5, and ZBE series pushbutton switches. It features a complete body/light block assembly with a fixing collar made of Zamak. The product supports screw clamp terminal connections, accommodating up to two wires of 1.5 mm² or one wire of 0.22 mm² without cable ends. The rated supply voltage is up to 250 V, with a maximum light block supply of 2.4 W. The dimensions of the lamp holder are 30 mm in width, 47 mm in height, and 37 mm in depth, with a weight of 0.052 kg. It is rated for a maximum insulation voltage of 600 V and an impulse withstand voltage of 6 kV. The product is suitable for operation in ambient temperatures ranging from -40 °C to 70 °C and is classified as Class I for electric shock protection. It meets several international standards and has certifications from RINA, GL, DNV, BV, and others. The product is also compliant with RoHS regulations.

Suppliers

Company
Product
Description
Supplier Links
Lamp Holder Body, Ba 9S; For Use With Schneider Electric - 67AH3599 - Newark, An Avnet Company
Chicago, IL, United States
Lamp Holder Body, Ba 9S; For Use With Schneider Electric
67AH3599
Lamp Holder Body, Ba 9S; For Use With Schneider Electric 67AH3599
LAMP HOLDER BODY, BA 9S; For Use With:Square D ZB4, ZB5, ZBE Series Pushbutton Switches; Product Range:-; SVHC:No SVHC (15-Jan-2018); Behind Panel Depth:43mm; Colour:Red; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Panel Cutout RoHS Compliant: Yes

LAMP HOLDER BODY, BA 9S; For Use With:Square D ZB4, ZB5, ZBE Series Pushbutton Switches; Product Range:-; SVHC:No SVHC (15-Jan-2018); Behind Panel Depth:43mm; Colour:Red; Lamp Base Type:BA9s; Mounting Hole Dia:22mm; Panel Cutout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 67AH3599
Product Name Lamp Holder Body, Ba 9S; For Use With Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers