The ZB4BV06 is a blue pilot light head with a plain lens, designed for use with BA9s bulbs, featuring a chromium-plated metal bezel and a 22 mm mounting diameter. It measures 29 mm in width, 29 mm in height, and 31 mm in depth, and weighs 0.027 kg. The unit meets IP69, IP69K, IP67, and IP66 criteria per IEC 60529, as well as NEMA 13 and NEMA 4X protection standards, and carries an IK06 impact rating per IEC 50102. It operates in ambient temperatures from -40 to 55 °C and is certified to EN/IEC 60947-1, -5-1, -5-4, -5-5, JIS C 4520, CSA C22.2 No 14, and UL 508 standards. Vibration and shock resistance comply with IEC 60068-2-6 and IEC 60068-2-27, respectively. The product belongs to the Harmony XB4 range and is rated for Class I protection against electric shock per IEC 60536.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8430 |
| Product Name | Pilot Light Schneider Electric |