ZB4BR2 is a mushroom-shaped non-illuminated pushbutton head for the Harmony XB4 series, featuring a black rubberized operator profile with a 60 mm diameter and a spring-return mechanism. It has a mounting bore of 22 mm and a mechanical durability of 5,000,000 cycles. The housing is chrome-plated metal with overall dimensions of 60 mm width, 60 mm height, and 52 mm depth. It meets IP66 and NEMA 4X/13 environmental ratings, is certified to IEC 60947-1, -5-1, -5-4, -5-5, UL 508, and CSA C22.2 No. 14, and has an IK03 impact resistance rating. Operating temperature ranges from -25 °C to 70 °C, with storage from -40 °C to 70 °C. Vibration resistance is 5 gn from 2 to 500 Hz, and shock resistance is 30 gn (18 ms) and 50 gn (11 ms) half-sine. Connection is via screw clamp or Faston terminals. The product includes an 18-month contractual warranty.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17C8415 |
| Product Name | Mushroom Pb Schneider Electric |