ZB4BK1533 is a green illuminated selector switch head with a 22 mm mounting diameter and spring return to center, designed for 3-position operation with ±45° angular travel. It features a chromium plated metal bezel, integral LED, and is rated IP69, IP69K, IP67, IP66 per IEC 60529 and NEMA 13 and NEMA 4X. The device meets IK06 impact protection, operates from -40°C to 70°C, and withstands 500,000 mechanical cycles. It is certified to UL 508, CSA C22.2 No. 14, EN/IEC 60947-5-1, and EN/IEC 60947-5-4, with a 18-month warranty. The unit measures 29 mm wide, 29 mm high, and 43 mm deep, and weighs 0.036 kg.
3POS ILLUM SPRING RET SELECTOR GREEN ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8202 |
| Product Name | 3Pos Illum Spring Ret Selector Green Rohs Compliant Schneider Electric |
| Approvals | RoHS |