The ZB4BK1513 is a head for an illuminated selector switch in the Harmony XB4 series, featuring a spring return to centre with three positions at ±45° and an integral LED. It has a round signaling unit head with a chromium plated metal bezel and a 22 mm mounting diameter. The device is rated IP69K and NEMA 4X for environmental protection, with an operating temperature range of -25 to 70 °C and mechanical durability of 500,000 cycles. It complies with EN/IEC 60947-1, -5-1, -5-4, -5-5, JIS C 4520, UL 508, and CSA C22.2 No 14 standards. Dimensions are 29 mm width, 29 mm height, and 43 mm depth, with a weight of 0.036 kg.
3POS ILLUM SPRING RET SELECTOR WHITE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8201 |
| Product Name | 3Pos Illum Spring Ret Selector White Rohs Compliant Schneider Electric |
| Approvals | RoHS |