The ZB4BK1353 is a illuminated selector switch head with three positions, ±45° travel, and a yellow LED, designed for panel mounting with a 22 mm diameter. It features an IP69K and NEMA 13/4X rating, a mechanical endurance of 500,000 cycles, and operates in temperatures from -25°C to 70°C. The device meets EN/IEC 60947-1, -5-1, -5-4, -5-5, JIS C 4520, UL 508, and CSA C22.2 No. 14 standards, with IK06 impact resistance and compliance with IEC 60068-2-6 vibration and IEC 60068-2-27 shock requirements. It uses M3, M4, M6, or M10 connectors for front mounting with integral LED and transformer options. The overall dimensions are 29 mm width, 29 mm height, and 43 mm depth, weighing 0.036 kg. The contact sequence supports three states: 315°, 0°, and 45° positions with normally open and normally closed contacts configured accordingly.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8194 |
| Product Name | Sel Switch Schneider Electric |