ZB4BD28 is a 2-position maintained toggle switch with a 22 mm diameter, designed for control applications in harsh environments. It features a black toggle profile, chrome-plated metal collar, and dimensions of 29 mm width, 29 mm height, and 45 mm depth, weighing 0.026 kg.Rated for operation and storage from -40°C to 70°C, it meets IP69 and IP69K protection standards, NEMA 13 and NEMA 4X ratings, and IK06 impact resistance. The switch supports 500,000 mechanical cycles and withstands high-pressure cleaning at 7,000,000 Pa at 55°C. It complies with IEC 60947-5-1, IEC 60947-5-4, UL 508, CSA C22.2 No. 14, and other international standards, and is certified by UL, CSA, DNV, BV, RINA, LROS, and GL.
2 POS MAINTAINED TOGGLE SWITCH ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C8159 |
| Product Name | 2 Pos Maintained Toggle Switch Rohs Compliant Schneider Electric |
| Approvals | RoHS |