Schneider Electric Push Button Heads ZB4BC2

Description
Schneider Electric ZB4BC2
Request a Quote
Description
Schneider Electric ZB4BC2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Heads - 3309013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Heads
3309013
Push Button Heads 3309013
Schneider Electric ZB4BC2

Schneider Electric ZB4BC2

Supplier's Site
Pushbutton - 57760341 - Radwell International
Willingboro, NJ, United States
Pushbutton
57760341
Pushbutton 57760341
PUSHBUTTON, 22MM MOUNT HOLE, EXTENDED MUSHROOM HEAD, PUSHBUTTON SWITCH ONLY ROUND, BLACK PUSHBUTTON, NONILLUMINATED, MOMENTARY (MO). FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 22MM MOUNT HOLE, EXTENDED MUSHROOM HEAD, PUSHBUTTON SWITCH ONLY ROUND, BLACK PUSHBUTTON, NONILLUMINATED, MOMENTARY (MO). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Switch, 22mm, Pushbutton OPERATOR, UNLIT, 40 MM MUSHROOM HEAD, BLACK - 70006962 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, 22mm, Pushbutton OPERATOR, UNLIT, 40 MM MUSHROOM HEAD, BLACK
70006962
Switch, 22mm, Pushbutton OPERATOR, UNLIT, 40 MM MUSHROOM HEAD, BLACK 70006962
Push Button Operator, Panel Mounting Type XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness. Features Simple and Secure Mounting Saves Time During Assembly Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection 10 Amp, 600 V Contact Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If Desired Lamp — For Direct Supply Light Modules E-Stop Legend Plate — If Desired for E-Stop Push Buttons Choice of Illuminated or Non-Illuminated Operators Choice of Flush, Extended or Recessed Buttons Choice of Button Color

Push Button Operator, Panel Mounting Type
XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
Features

  • Simple and Secure Mounting Saves Time During Assembly
  • Body Comprises of a Mounting Base with One or More Electrical Blocks and Can Be Fitted with Up to 9 Circuits
  • Ergonomic Push Button Heads Ensure a Natural Center as Pressure Is Applied
  • PROTECTED LED® — Light Modules that Offer 5 Different LED Colors with Built-In Circuit Protection
  • 10 Amp, 600 V Contact Ratings
  • UL, CSA and CE Marked&tab;&tab;
    Required for a Complete Switch:&tab;&tab;&tab;
  • Operator or Pilot Light&tab;
  • Mounting Base with Contact Block(s)&tab;
  • Mounting Base with Light Module — For Illuminated Operators or Pilot Lights
  • Additional Contact Blocks, If Desired
  • Lamp — For Direct Supply Light Modules
  • E-Stop Legend Plate — If Desired for E-Stop Push Buttons
  • Choice of Illuminated or Non-Illuminated Operators
  • Choice of Flush, Extended or Recessed Buttons
  • Choice of Button Color
Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3309013 57760341 70006962
Product Name Push Button Heads Pushbutton Switch, 22mm, Pushbutton OPERATOR, UNLIT, 40 MM MUSHROOM HEAD, BLACK
Features DustProof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90B1-00R - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Emergency Stop Push Buttons - 102460 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
View Details
Pushbutton - 359547 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details