ZALVB1 is a white light block for rear mounting on Harmony XAL XB5 Ø22 mm control and signalling units, featuring an integral protected LED with a 24 V AC/DC rated supply voltage. It uses screw clamp terminals supporting 0.22 to 1.5 mm² cables, with a tightening torque of 0.8 to 1.2 N·m. The device consumes 18 mA, has a service life of 100,000 hours at 25 °C, and operates within -25 to 70 °C ambient temperature. It has IP20 protection, carries UL listed and CSA certifications, and meets EN/IEC 60947-1, -5-1, -5-4, -5-5 and IEC 60529 standards. Weight is 0.015 kg.
LIGHT MODULE W/PROTECTED LED 24VWHITE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C7682 |
| Product Name | Light Module W/protected Led 24Vwhite Schneider Electric |