TOWERLIGHT LED UNIT, FLASHING, 24V, ORG; Module Lens Colour:Orange; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Lens Diameter:60mm; Product Range:Harmony XVU Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Industrial Panel Mount Indicators / Switch Indicators XVU Flashing Module, Orange
| Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | XVUC45 | 03AC2251 | XVUC45 |
| Product Name | SQD Stacklights | Towerlight Led Unit, Flashing, 24V, Org; Module Lens Colour Schneider Electric | Industrial Panel Mount Indicators / Switch Indicators |
| Lamp Type | LED Lamps |