Schneider Electric Towerlight Led Unit, Multi Color, 24V; Module Lens Colour Schneider Electric XVUC29P

Description
TOWERLIGHT LED UNIT, MULTI COLOR, 24V; Module Lens Colour:-; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Steady; Lens Diameter:60mm; Product Range:Harmony XVU Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
TOWERLIGHT LED UNIT, MULTI COLOR, 24V; Module Lens Colour:-; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Steady; Lens Diameter:60mm; Product Range:Harmony XVU Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Towerlight Led Unit, Multi Color, 24V; Module Lens Colour Schneider Electric - 03AC2248 - Newark, An Avnet Company
Chicago, IL, United States
Towerlight Led Unit, Multi Color, 24V; Module Lens Colour Schneider Electric
03AC2248
Towerlight Led Unit, Multi Color, 24V; Module Lens Colour Schneider Electric 03AC2248
TOWERLIGHT LED UNIT, MULTI COLOR, 24V; Module Lens Colour:-; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Steady; Lens Diameter:60mm; Product Range:Harmony XVU Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

TOWERLIGHT LED UNIT, MULTI COLOR, 24V; Module Lens Colour:-; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Rotating, Steady; Lens Diameter:60mm; Product Range:Harmony XVU Series; IP / NEMA Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 03AC2248
Product Name Towerlight Led Unit, Multi Color, 24V; Module Lens Colour Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
MSL MicroStat Status Indicators - MSL2-024CR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Red; Clear, Red
Terminal Type 3/4-Inch Pipe,Surface
View Details
Indicator - JF01PE - NKK Switches
Specs
LED Color Yellow
Rated Voltage 2.1 volts
Rated Current 0.0300 amps
View Details
4 suppliers