Schneider Electric Beacon, Rotating Mirror, 12Vdc, Org; Module Lens Colour Schneider Electric XVR13J05

Description
BEACON, ROTATING MIRROR, 12VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:-; Supply Voltage VDC:12VDC; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66; Power Rating:3W RoHS Compliant: Yes
Datasheet
Description
BEACON, ROTATING MIRROR, 12VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:-; Supply Voltage VDC:12VDC; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66; Power Rating:3W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Rotating Mirror, 12Vdc, Org; Module Lens Colour Schneider Electric - 09P7725 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Rotating Mirror, 12Vdc, Org; Module Lens Colour Schneider Electric
09P7725
Beacon, Rotating Mirror, 12Vdc, Org; Module Lens Colour Schneider Electric 09P7725
BEACON, ROTATING MIRROR, 12VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:-; Supply Voltage VDC:12VDC; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66; Power Rating:3W RoHS Compliant: Yes

BEACON, ROTATING MIRROR, 12VDC, ORG; Module Lens Colour:Orange; Supply Voltage VAC:-; Supply Voltage VDC:12VDC; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66; Power Rating:3W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XVR13J05
Industrial Panel Mount Indicators / Switch Indicators XVR13J05
Industrial Panel Mount Indicators / Switch Indicators 130mm RotatingMirror Orange 12VDC

Industrial Panel Mount Indicators / Switch Indicators 130mm RotatingMirror Orange 12VDC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 09P7725 XVR13J05
Product Name Beacon, Rotating Mirror, 12Vdc, Org; Module Lens Colour Schneider Electric Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details