Schneider Electric Beacon, Rotating Mirror, 120Vac, Red; Module Lens Colour Schneider Electric XVR13G04L

Description
BEACON, ROTATING MIRROR, 120VAC, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66, IP67; Power Rating:5W RoHS Compliant: Yes
Datasheet
Description
BEACON, ROTATING MIRROR, 120VAC, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66, IP67; Power Rating:5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon, Rotating Mirror, 120Vac, Red; Module Lens Colour Schneider Electric - 92T3056 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Rotating Mirror, 120Vac, Red; Module Lens Colour Schneider Electric
92T3056
Beacon, Rotating Mirror, 120Vac, Red; Module Lens Colour Schneider Electric 92T3056
BEACON, ROTATING MIRROR, 120VAC, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66, IP67; Power Rating:5W RoHS Compliant: Yes

BEACON, ROTATING MIRROR, 120VAC, RED; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Rotating; Lens Diameter:130mm; Product Range:-; IP / NEMA Rating:IP66, IP67; Power Rating:5W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XVR13G04L
Industrial Panel Mount Indicators / Switch Indicators XVR13G04L
Industrial Panel Mount Indicators / Switch Indicators 130mm RotatingMirror Red 120VAC IP67

Industrial Panel Mount Indicators / Switch Indicators 130mm RotatingMirror Red 120VAC IP67

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 92T3056 XVR13G04L
Product Name Beacon, Rotating Mirror, 120Vac, Red; Module Lens Colour Schneider Electric Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3904-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
MSL MicroStat Status Indicators - MSL1-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details