Schneider Electric Beacon, Rotating Mirror, 24Vac/vdc, Red; Module Lens Colour Schneider Electric XVR10B04

Description
BEACON, ROTATING MIRROR, 24VAC/VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:106mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes
Description
BEACON, ROTATING MIRROR, 24VAC/VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:106mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Beacon, Rotating Mirror, 24Vac/vdc, Red (part number 09P7699) is designed for visual signaling applications. It operates on a supply voltage of 24 V AC/DC and features a high luminosity red LED light source. The device has a flashing frequency of 2.3 Hz and a current consumption of 125 mA. Constructed with an ABS body and a PMMA globe, the beacon has an overall diameter of 106 mm (4.17 in) and weighs approximately 1.10 lb (0.5 kg). It is rated for IP23 protection, making it suitable for indoor use. The operating temperature range is from -10 to 50 °C (14 to 122 °F), while it can be stored in temperatures from -35 to 70 °C (-31 to 158 °F). The product is compliant with relevant standards, including EN 61000-6-2 and EN 61000-6-4, and is UL certified. It is mounted using three M4 screws and includes a 15.75 in (400 mm) cable for connection. The beacon is classified as a Green Premium product, indicating its environmentally friendly design.

Datasheet Summary
Powered by GS/AI

The Beacon, Rotating Mirror, 24Vac/vdc, Red (part number 09P7699) is designed for visual signaling applications. It operates on a supply voltage of 24 V AC/DC and features a high luminosity red LED light source. The device has a flashing frequency of 2.3 Hz and a current consumption of 125 mA. Constructed with an ABS body and a PMMA globe, the beacon has an overall diameter of 106 mm (4.17 in) and weighs approximately 1.10 lb (0.5 kg). It is rated for IP23 protection, making it suitable for indoor use. The operating temperature range is from -10 to 50 °C (14 to 122 °F), while it can be stored in temperatures from -35 to 70 °C (-31 to 158 °F). The product is compliant with relevant standards, including EN 61000-6-2 and EN 61000-6-4, and is UL certified. It is mounted using three M4 screws and includes a 15.75 in (400 mm) cable for connection. The beacon is classified as a Green Premium product, indicating its environmentally friendly design.

Suppliers

Company
Product
Description
Supplier Links
Beacon, Rotating Mirror, 24Vac/vdc, Red; Module Lens Colour Schneider Electric - 09P7699 - Newark, An Avnet Company
Chicago, IL, United States
Beacon, Rotating Mirror, 24Vac/vdc, Red; Module Lens Colour Schneider Electric
09P7699
Beacon, Rotating Mirror, 24Vac/vdc, Red; Module Lens Colour Schneider Electric 09P7699
BEACON, ROTATING MIRROR, 24VAC/VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:106mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes

BEACON, ROTATING MIRROR, 24VAC/VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Rotating; Lens Diameter:106mm; Product Range:-; IP / NEMA Rating:IP23; Power Rating:3W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XVR10B04
Industrial Panel Mount Indicators / Switch Indicators XVR10B04
Industrial Panel Mount Indicators / Switch Indicators 106mm RotatingMirror Red 24VAC-DC

Industrial Panel Mount Indicators / Switch Indicators 106mm RotatingMirror Red 24VAC-DC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 09P7699 XVR10B04
Product Name Beacon, Rotating Mirror, 24Vac/vdc, Red; Module Lens Colour Schneider Electric Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details