Schneider Electric INDICATOR, LIGHT TOWER, 50 MM, LENS UNIT, 0.6 JOULE STROBE,120VAC,AMBER,WH. HSG. XVPC6G5W

Description
120 VAC Voltage Rating, 50 mm Lens Diameter, Indicating Beacons A modular design, slim-line indicating bank that offers easy installation and maintenance. The modular XVP design allows maximum flexibility in use because modules snap into place with a simple twist-and-click action. Maintenance is minimized due to a unique LED illumination source. Assembly is accomplished without tools — just twist and click. Features A Complete Indicating Bank Includes a Base and Up to Five Units Choice of Units: Illuminated (Steady or Flashing), Strobe, and Audible Stack Up to Five Interchangeable Units with Simple Twist and Lock Assembly Choice of Incandescent or PROTECTED LED® Light Source Electrical Connections Automatically Made Between Units Specifications Off-White Base Color Wiring: Pozidriv #1 Screw Terminals in Base Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked
Description
120 VAC Voltage Rating, 50 mm Lens Diameter, Indicating Beacons A modular design, slim-line indicating bank that offers easy installation and maintenance. The modular XVP design allows maximum flexibility in use because modules snap into place with a simple twist-and-click action. Maintenance is minimized due to a unique LED illumination source. Assembly is accomplished without tools — just twist and click. Features A Complete Indicating Bank Includes a Base and Up to Five Units Choice of Units: Illuminated (Steady or Flashing), Strobe, and Audible Stack Up to Five Interchangeable Units with Simple Twist and Lock Assembly Choice of Incandescent or PROTECTED LED® Light Source Electrical Connections Automatically Made Between Units Specifications Off-White Base Color Wiring: Pozidriv #1 Screw Terminals in Base Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LIGHT TOWER, 50 MM, LENS UNIT, 0.6 JOULE STROBE,120VAC,AMBER,WH. HSG. - 70007040 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LIGHT TOWER, 50 MM, LENS UNIT, 0.6 JOULE STROBE,120VAC,AMBER,WH. HSG.
70007040
INDICATOR, LIGHT TOWER, 50 MM, LENS UNIT, 0.6 JOULE STROBE,120VAC,AMBER,WH. HSG. 70007040
120 VAC Voltage Rating, 50 mm Lens Diameter, Indicating Beacons A modular design, slim-line indicating bank that offers easy installation and maintenance. The modular XVP design allows maximum flexibility in use because modules snap into place with a simple twist-and-click action. Maintenance is minimized due to a unique LED illumination source. Assembly is accomplished without tools — just twist and click. Features A Complete Indicating Bank Includes a Base and Up to Five Units Choice of Units: Illuminated (Steady or Flashing), Strobe, and Audible Stack Up to Five Interchangeable Units with Simple Twist and Lock Assembly Choice of Incandescent or PROTECTED LED® Light Source Electrical Connections Automatically Made Between Units Specifications Off-White Base Color Wiring: Pozidriv #1 Screw Terminals in Base Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked

120 VAC Voltage Rating, 50 mm Lens Diameter, Indicating Beacons
A modular design, slim-line indicating bank that offers easy installation and maintenance. The modular XVP design allows maximum flexibility in use because modules snap into place with a simple twist-and-click action. Maintenance is minimized due to a unique LED illumination source. Assembly is accomplished without tools — just twist and click.
Features

  • A Complete Indicating Bank Includes a Base and Up to Five Units
  • Choice of Units: Illuminated (Steady or Flashing), Strobe, and Audible
  • Stack Up to Five Interchangeable Units with Simple Twist and Lock Assembly
  • Choice of Incandescent or PROTECTED LED® Light Source
  • Electrical Connections Automatically Made Between Units
    Specifications

  • Off-White Base Color
  • Wiring: Pozidriv #1 Screw Terminals in Base
  • Operating Temperature: –25°C to +50°C
  • Sealing: IP65
  • UL Listed, CSA Certified, CE Marked
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70007040
Product Name INDICATOR, LIGHT TOWER, 50 MM, LENS UNIT, 0.6 JOULE STROBE,120VAC,AMBER,WH. HSG.
Mounting Flush or Panel Mounted; Pole; Conduit/Panel
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 230V AC Industrial Horn - 855H-BCA20EDR4 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
24XST Explosion-Proof Supervised Strobe Lights - 24XST-024A-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Beacons - 1226659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details