Schneider Electric INDICATOR, LIGHT TOWER, 50 MM, LENS UNIT, GREEN, UP TO 250 V, WHITE HSG. XVPC33W

Description
50 mm Green Steady Lens Unit Indicator A modular design, slim-line indicating bank that offers easy installation and maintenance. The modular XVP design allows maximum flexibility in use because modules snap into place with a simple twist-and-click action. Maintenance is minimized due to a unique LED illumination source. Assembly is accomplished without tools — just twist and click. Features A Complete Indicating Bank Includes a Base and Up to Five Units Choice of Units: Illuminated (Steady or Flashing), Strobe, and Audible Stack Up to Five Interchangeable Units with Simple Twist and Lock Assembly Choice of Incandescent or PROTECTED LED® Light Source Electrical Connections Automatically Made Between Units Specifications Off-White Base Color Wiring: Pozidriv #1 Screw Terminals in Base Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires Incandescent Bulb or LED, 7 Watt Max.
Description
50 mm Green Steady Lens Unit Indicator A modular design, slim-line indicating bank that offers easy installation and maintenance. The modular XVP design allows maximum flexibility in use because modules snap into place with a simple twist-and-click action. Maintenance is minimized due to a unique LED illumination source. Assembly is accomplished without tools — just twist and click. Features A Complete Indicating Bank Includes a Base and Up to Five Units Choice of Units: Illuminated (Steady or Flashing), Strobe, and Audible Stack Up to Five Interchangeable Units with Simple Twist and Lock Assembly Choice of Incandescent or PROTECTED LED® Light Source Electrical Connections Automatically Made Between Units Specifications Off-White Base Color Wiring: Pozidriv #1 Screw Terminals in Base Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires Incandescent Bulb or LED, 7 Watt Max.

Suppliers

Company
Product
Description
Supplier Links
INDICATOR, LIGHT TOWER, 50 MM, LENS UNIT, GREEN, UP TO 250 V, WHITE HSG. - 70007030 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDICATOR, LIGHT TOWER, 50 MM, LENS UNIT, GREEN, UP TO 250 V, WHITE HSG.
70007030
INDICATOR, LIGHT TOWER, 50 MM, LENS UNIT, GREEN, UP TO 250 V, WHITE HSG. 70007030
50 mm Green Steady Lens Unit Indicator A modular design, slim-line indicating bank that offers easy installation and maintenance. The modular XVP design allows maximum flexibility in use because modules snap into place with a simple twist-and-click action. Maintenance is minimized due to a unique LED illumination source. Assembly is accomplished without tools — just twist and click. Features A Complete Indicating Bank Includes a Base and Up to Five Units Choice of Units: Illuminated (Steady or Flashing), Strobe, and Audible Stack Up to Five Interchangeable Units with Simple Twist and Lock Assembly Choice of Incandescent or PROTECTED LED® Light Source Electrical Connections Automatically Made Between Units Specifications Off-White Base Color Wiring: Pozidriv #1 Screw Terminals in Base Operating Temperature: –25°C to +50°C Sealing: IP65 UL Listed, CSA Certified, CE Marked Requires Incandescent Bulb or LED, 7 Watt Max.

50 mm Green Steady Lens Unit Indicator
A modular design, slim-line indicating bank that offers easy installation and maintenance. The modular XVP design allows maximum flexibility in use because modules snap into place with a simple twist-and-click action. Maintenance is minimized due to a unique LED illumination source. Assembly is accomplished without tools — just twist and click.
Features

  • A Complete Indicating Bank Includes a Base and Up to Five Units
  • Choice of Units: Illuminated (Steady or Flashing), Strobe, and Audible
  • Stack Up to Five Interchangeable Units with Simple Twist and Lock Assembly
  • Choice of Incandescent or PROTECTED LED® Light Source
  • Electrical Connections Automatically Made Between Units
    Specifications

  • Off-White Base Color
  • Wiring: Pozidriv #1 Screw Terminals in Base
  • Operating Temperature: –25°C to +50°C
  • Sealing: IP65
  • UL Listed, CSA Certified, CE Marked
  • Requires Incandescent Bulb or LED, 7 Watt Max.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Warning Lights
Product Number 70007030
Product Name INDICATOR, LIGHT TOWER, 50 MM, LENS UNIT, GREEN, UP TO 250 V, WHITE HSG.
Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 230V AC Industrial Horn - 855H-BCA20ADR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
Beacons - 1974604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details