Schneider Electric Panel Mount Indicator, Led, 12Mm, Green, 24V; Led Color Schneider Electric XVLA333

Description
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:25mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:25mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12Mm, Green, 24V; Led Color Schneider Electric - 16B4470 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12Mm, Green, 24V; Led Color Schneider Electric
16B4470
Panel Mount Indicator, Led, 12Mm, Green, 24V; Led Color Schneider Electric 16B4470
PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:25mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12MM, GREEN, 24V; LED Color:Green; Operating Voltage:24VDC; Mounting Hole Dia:12mm; Forward Current If:25mA; Luminous Intensity:-; IP / NEMA Rating:IP40; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 16B4470
Product Name Panel Mount Indicator, Led, 12Mm, Green, 24V; Led Color Schneider Electric
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details