Schneider Electric Pilot Light, 24V, 8Mm; Product Range Schneider Electric XVLA234

Description
PILOT LIGHT, 24V, 8MM; Product Range:XVL Series; Contact Configuration:-; Switch Operation:-; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Color:Red; Contact Voltage DC Nom:-; Switch Terminals:- RoHS Compliant: Yes
Datasheet
Description
PILOT LIGHT, 24V, 8MM; Product Range:XVL Series; Contact Configuration:-; Switch Operation:-; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Color:Red; Contact Voltage DC Nom:-; Switch Terminals:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, 24V, 8Mm; Product Range Schneider Electric - 17C8316 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light, 24V, 8Mm; Product Range Schneider Electric
17C8316
Pilot Light, 24V, 8Mm; Product Range Schneider Electric 17C8316
PILOT LIGHT, 24V, 8MM; Product Range:XVL Series; Contact Configuration:-; Switch Operation:-; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Color:Red; Contact Voltage DC Nom:-; Switch Terminals:- RoHS Compliant: Yes

PILOT LIGHT, 24V, 8MM; Product Range:XVL Series; Contact Configuration:-; Switch Operation:-; Contact Current Max:-; Contact Voltage AC Nom:24V; Illumination Color:Red; Contact Voltage DC Nom:-; Switch Terminals:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 17C8316
Product Name Pilot Light, 24V, 8Mm; Product Range Schneider Electric
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details