Schneider Electric Lamp, Indicator, Incandescent, 19Ma, Red; Module Lens Colour Schneider Electric XVDLS34

Description
LAMP, INDICATOR, INCANDESCENT, 19mA, RED; Module Lens Colour:Red; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:45mm; Product Range:XVD Series; IP / NEMA Rating:IP40, NEMA 1; Power Rating:5W RoHS Compliant: Yes
Datasheet
Description
LAMP, INDICATOR, INCANDESCENT, 19mA, RED; Module Lens Colour:Red; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:45mm; Product Range:XVD Series; IP / NEMA Rating:IP40, NEMA 1; Power Rating:5W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Indicator, Incandescent, 19Ma, Red; Module Lens Colour Schneider Electric - 16C7128 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Incandescent, 19Ma, Red; Module Lens Colour Schneider Electric
16C7128
Lamp, Indicator, Incandescent, 19Ma, Red; Module Lens Colour Schneider Electric 16C7128
LAMP, INDICATOR, INCANDESCENT, 19mA, RED; Module Lens Colour:Red; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:45mm; Product Range:XVD Series; IP / NEMA Rating:IP40, NEMA 1; Power Rating:5W RoHS Compliant: Yes

LAMP, INDICATOR, INCANDESCENT, 19mA, RED; Module Lens Colour:Red; Supply Voltage VAC:230V; Supply Voltage VDC:-; Visual Signal Type:Steady; Lens Diameter:45mm; Product Range:XVD Series; IP / NEMA Rating:IP40, NEMA 1; Power Rating:5W RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Panel Mount Indicator Lamps
XVDLS34
Panel Mount Indicator Lamps XVDLS34
Panel Mount Indicator Lamps MINIATURE INDICATING BEACON 250V 5W

Panel Mount Indicator Lamps MINIATURE INDICATING BEACON 250V 5W

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 16C7128 XVDLS34
Product Name Lamp, Indicator, Incandescent, 19Ma, Red; Module Lens Colour Schneider Electric Panel Mount Indicator Lamps
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details